PCF0805-19-178RWT1详情
Welwyn PCF0805-19-178RWT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
4
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
深度
36
宽度
21.5
高度
28
0个相似型号
PCF0805-19-178RWT1拓展信息








哦! 它是空的。