PCF0805-19-7K5BI详情
Welwyn PCF0805-19-7K5BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Anodised
Degree of protection (IP)
IP20
Material quality
Aluminium
Transparent
无
0个相似型号
PCF0805-19-7K5BI拓展信息
PCF0805-19-7K5BI详情
Welwyn PCF0805-19-7K5BI重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Anodised
Degree of protection (IP)
IP20
Material quality
Aluminium
Transparent
无
PCF0805-19-7K5BI拓展信息