PCF0805-20-2K43WI详情
Welwyn PCF0805-20-2K43WI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinyl chloride (PVC)
Nominal current
16
Nominal voltage
400
Cable entry
Straight
Degree of protection (IP)
IP20
触点
3P+N+E
0个相似型号
PCF0805-20-2K43WI拓展信息
PCF0805-20-2K43WI详情
Welwyn PCF0805-20-2K43WI重要参数规格及、参数值,及相似型号如下:
材料
Polyvinyl chloride (PVC)
Nominal current
16
Nominal voltage
400
Cable entry
Straight
Degree of protection (IP)
IP20
触点
3P+N+E
PCF0805-20-2K43WI拓展信息