PCF0805-20-37R4BT1详情
Welwyn PCF0805-20-37R4BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
0个相似型号
PCF0805-20-37R4BT1拓展信息








哦! 它是空的。