PCF0805H02-11R5WT1详情
Welwyn PCF0805H02-11R5WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Rated control supply voltage at DC
10 - 30
0个相似型号
PCF0805H02-11R5WT1拓展信息








哦! 它是空的。