PCF0805H-02-2K37CI详情
Welwyn PCF0805H-02-2K37CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
25
Material housing
Plastic
Degree of protection (IP)
IP56
Model
With cover
深度
275
宽度
275
高度
205
0个相似型号
PCF0805H-02-2K37CI拓展信息
PCF0805H-02-2K37CI详情
Welwyn PCF0805H-02-2K37CI重要参数规格及、参数值,及相似型号如下:
Nominal current
25
Material housing
Plastic
Degree of protection (IP)
IP56
Model
With cover
深度
275
宽度
275
高度
205
PCF0805H-02-2K37CI拓展信息