PCF0805H-02-32K4CI详情
Welwyn PCF0805H-02-32K4CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.177 - 0.221
Nominal voltage
220 - 240
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
宽度
96
长度
1810
0个相似型号
PCF0805H-02-32K4CI拓展信息








哦! 它是空的。