PCF0805H02-5K36WT1详情
Welwyn PCF0805H02-5K36WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
55.6
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.2 - 2.5
Overvoltage category
3
Connectable conductor cross section solid-core
0.2 - 4
频率
0 - 0
0个相似型号
PCF0805H02-5K36WT1拓展信息








哦! 它是空的。