PCF0805H-02-5R9CI详情
Welwyn PCF0805H-02-5R9CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
90 - 90
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
104
直径
60
0个相似型号
PCF0805H-02-5R9CI拓展信息
PCF0805H-02-5R9CI详情
Welwyn PCF0805H-02-5R9CI重要参数规格及、参数值,及相似型号如下:
Nominal current
90 - 90
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
104
直径
60
PCF0805H-02-5R9CI拓展信息