PCF0805H-12-280RDI详情
Welwyn PCF0805H-12-280RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-100 - 180
Rated current In
4
Permitted cable outer temperature during assembling/handling
-100 - 180
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
0个相似型号
PCF0805H-12-280RDI拓展信息








哦! 它是空的。