PCF0805H13-165RDT1详情
Welwyn PCF0805H13-165RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
84 - 84
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
114.3
直径
37.2
0个相似型号
PCF0805H13-165RDT1拓展信息
PCF0805H13-165RDT1详情
Welwyn PCF0805H13-165RDT1重要参数规格及、参数值,及相似型号如下:
Nominal current
84 - 84
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
114.3
直径
37.2
PCF0805H13-165RDT1拓展信息