PCF0805H13-665RDT1详情
Welwyn PCF0805H13-665RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
880 - 1080
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP65
With light source
无
0个相似型号
PCF0805H13-665RDT1拓展信息








哦! 它是空的。