PCF0805HR-1K2LT1详情
Welwyn PCF0805HR-1K2LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
300 - 300
Nominal voltage
20 - 50
Voltage type
AC
Degree of protection (IP)
IP20
长度
140.6
直径
33.4
0个相似型号
PCF0805HR-1K2LT1拓展信息
PCF0805HR-1K2LT1详情
Welwyn PCF0805HR-1K2LT1重要参数规格及、参数值,及相似型号如下:
Nominal current
300 - 300
Nominal voltage
20 - 50
Voltage type
AC
Degree of protection (IP)
IP20
长度
140.6
直径
33.4
PCF0805HR-1K2LT1拓展信息