PCF0805HR-25K5WT1详情
Welwyn PCF0805HR-25K5WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1
Surface protection
Untreated
Thread type
Metric
Nominal thread size metric/PG
10
Material quality
Stainless steel others
Model
Straight
0个相似型号
PCF0805HR-25K5WT1拓展信息








哦! 它是空的。