PCF0805HR-28KBI详情
Welwyn PCF0805HR-28KBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PCF
包装
Reel
零件状态
Production (Last Updated: 1 week ago)
电阻
28 kOhms
子类别
Resistors
技术
Thin Film
弱电
Non-Compliant
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
PCF0805HR-28KBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。