PCF0805HR-29K4BT1详情
Welwyn PCF0805HR-29K4BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
Tiger Eye IDC
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Mounting Styles
PCB 安装
系列
TCMD
包装
Bulk
电阻
29.4 kOhms
子类别
电缆组件
技术
Thin Film
产品类别
Ribbon Cables / IDC Cables
产品
IDC带状电缆组件
特征
-
产品类别
Ribbon Cables / IDC Cables
PCF0805HR-29K4BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。