PCF0805HR-33RCI详情
Welwyn PCF0805HR-33RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 6 = very flexible
Material outer sheath
Polyurethane (PUR)
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
2.5
Core identification
Colour
Category
Other
Screen over stranding element
None
Permitted cable outer temperature during assembling/handling
-25 - 80
Colour outer sheath
Black
Material core insulation
Polyolefin
Diameter conductor
2.5
Permitted cable outer temperature after assembling without vibration
-25 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
PCF0805HR-33RCI拓展信息








哦! 它是空的。