PCF0805HR-357KCI详情
Welwyn PCF0805HR-357KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
125
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
80 - 125
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
750 - 1625
Type of electrical connection of main circuit
Screw connection
PCF0805HR-357KCI拓展信息








哦! 它是空的。