PCF0805HR-47R5WT1详情
Welwyn PCF0805HR-47R5WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Construction type lens
Rectangular
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
PCF0805HR-47R5WT1拓展信息








哦! 它是空的。