PCF0805HR-53K6BT1详情
Welwyn PCF0805HR-53K6BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / P&B
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Mounting Styles
PCB 安装
系列
PCF
包装
Reel
电阻
53.6 kOhms
子类别
Switches
技术
Thin Film
产品类别
按钮开关
特征
-
产品类别
按钮开关
PCF0805HR-53K6BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。