PCF0805HR-57K6WT1详情
Welwyn PCF0805HR-57K6WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
21, 22
Thread length
9
Degree of protection (IP)
IP65
Explosion-tested version
有
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
25
Wrench width
29
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
PCF0805HR-57K6WT1拓展信息








哦! 它是空的。