PCF0805HR-76R8LT1详情
Welwyn PCF0805HR-76R8LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
22 - 22
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
54
直径
50
0个相似型号
PCF0805HR-76R8LT1拓展信息
PCF0805HR-76R8LT1详情
Welwyn PCF0805HR-76R8LT1重要参数规格及、参数值,及相似型号如下:
Nominal current
22 - 22
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
54
直径
50
PCF0805HR-76R8LT1拓展信息