PCF0805HR-84K5BT1详情
Welwyn PCF0805HR-84K5BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
14.109585 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
CERTI-CRIMP
RoHS
不适用
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Mounting Styles
PCB 安装
系列
CERTI-CRIMP II
包装
Reel
类型
Accessory, Locator
电阻
84.5 kOhms
子类别
Tools
技术
Thin Film
产品类别
Crimpers
产品
Crimpers
特征
-
产品类别
Crimpers / Crimping Tools
PCF0805HR-84K5BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。