PCF0805HR-8R2BI详情
Welwyn PCF0805HR-8R2BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
48
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049111S48KN236D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Mounting Styles
PCB 安装
系列
AS85049
包装
Reel
类型
Pre-Shield Adapter
电阻
8.2 Ohms
子类别
Circular Connectors
技术
Thin Film
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
特征
-
产品类别
Circular MIL Spec Strain Reliefs & Adapters
PCF0805HR-8R2BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。