PCF0805P-02-165RDI详情
Welwyn PCF0805P-02-165RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
深度
171
宽度
180
高度
270
0个相似型号
PCF0805P-02-165RDI拓展信息
PCF0805P-02-165RDI详情
Welwyn PCF0805P-02-165RDI重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
深度
171
宽度
180
高度
270
PCF0805P-02-165RDI拓展信息