PCF0805P02-2K4DT1详情
Welwyn PCF0805P02-2K4DT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
38
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyurethane (PUR)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
4.8
Specification material outer sheath
Other
Screen over stranding element
None
Category
None
Halogen free according to IEC 60754-2
有
Protective sheath
Polyurethane (PUR)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
48
Nominal cross section conductor
0.34
Screen over stranding
None
Min. permitted bending radius, moving application/free movement
48
Min. permitted bending radius, stationary application/permanent installation
24
Low smoke according to IEC 61034-2
有
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
双工
有
绞合
Bundle
防紫外线
有
PCF0805P02-2K4DT1拓展信息








哦! 它是空的。