PCF0805P-02-39K2DI详情
Welwyn PCF0805P-02-39K2DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
20 - 250
Type of electric connection
Plug-in connection
Rated control supply voltage at AC 60 Hz
20 - 250
Material housing
Metal
Voltage type
AC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
0 - 0
Explosion safety category for dust
None
PCF0805P-02-39K2DI拓展信息








哦! 它是空的。