PCF0805P11-294KBT1详情
Welwyn PCF0805P11-294KBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
1.5kV
For Use With
Amphenol AT Series Size 16 Socket Contacts
性别
Plug
额定电流
13A
知识产权评级
IP67
0个相似型号
PCF0805P11-294KBT1拓展信息
PCF0805P11-294KBT1详情
Welwyn PCF0805P11-294KBT1重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
1.5kV
For Use With
Amphenol AT Series Size 16 Socket Contacts
性别
Plug
额定电流
13A
知识产权评级
IP67
PCF0805P11-294KBT1拓展信息