PCF0805PR-143RBI详情
Welwyn PCF0805PR-143RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Welwyn Components / TT Electronics
Case Code - in
0805
Case Code - mm
2012
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Qualification
AEC-Q200
RoHS
Details
Unit Weight
0.000194 oz
包装
Reel
系列
PCF
电阻
143 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
PCF0805PR-143RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。