PCF0805PR-1K1CI详情
Welwyn PCF0805PR-1K1CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
长度
19
0个相似型号
PCF0805PR-1K1CI拓展信息
PCF0805PR-1K1CI详情
Welwyn PCF0805PR-1K1CI重要参数规格及、参数值,及相似型号如下:
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
长度
19
PCF0805PR-1K1CI拓展信息