PCF0805PR-33R2BI详情
Welwyn PCF0805PR-33R2BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol LTD
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Mounting Styles
PCB 安装
RoHS
Details
系列
PCF
包装
Reel
电阻
33.2 Ohms
子类别
Circular Connectors
技术
Thin Film
产品类别
圆形推拽连接器
特征
-
产品类别
圆形推拽连接器
PCF0805PR-33R2BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。