PCF0805PR-412RCI详情
Welwyn PCF0805PR-412RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Blue
Degree of protection (IP)
IP20
Category
5E
长度
0.6
0个相似型号
PCF0805PR-412RCI拓展信息
PCF0805PR-412RCI详情
Welwyn PCF0805PR-412RCI重要参数规格及、参数值,及相似型号如下:
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Blue
Degree of protection (IP)
IP20
Category
5E
长度
0.6
PCF0805PR-412RCI拓展信息