PCF0805PR-4K32BT1详情
Welwyn PCF0805PR-4K32BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Case Code - mm
2012
Case Code - in
0805
Qualification
AEC-Q200
RoHS
Details
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
系列
PCF
包装
Reel
电阻
4.32 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
PCF0805PR-4K32BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。