PCF0805PR-59RBI详情
Welwyn PCF0805PR-59RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Mounting Styles
PCB 安装
系列
PCF
包装
Reel
电阻
59 Ohms
子类别
Circular Connectors
技术
Thin Film
产品类别
军规圆形连接器
特征
-
产品类别
军规圆形连接器
PCF0805PR-59RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。