PCF0805R-130KBI详情
Welwyn PCF0805R-130KBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Tradename
QuickFusio
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Mounting Styles
PCB 安装
RoHS
Details
系列
PCF
包装
MouseReel
电阻
130 kOhms
子类别
D-Sub Connectors
技术
Thin Film
产品类别
D-Sub Connectors - Standard Density
特征
-
产品类别
D-Sub Standard Connectors
PCF0805R-130KBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。