PCF0805R-18R7CI详情
Welwyn PCF0805R-18R7CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Liquid Crystal Polymer (LCP)
Factory Pack QuantityFactory Pack Quantity
5
Contact Materials
Copper Alloy
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
Mictor
包装
Tube
定位的数量
266 Position
子类别
Board to Board & Mezzanine Connectors
螺距
0.64 mm
产品类别
Board to Board & Mezzanine Connectors
产品
Receptacles
产品类别
Board to Board & Mezzanine Connectors
PCF0805R-18R7CI拓展信息








哦! 它是空的。