PCF0805R-1K1BA详情
Welwyn PCF0805R-1K1BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
PCB connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
125 - 125
With detachable clamps
无
深度
29
宽度
12.4
高度
25
PCF0805R-1K1BA拓展信息








哦! 它是空的。