PCF0805R-20R5CA详情
Welwyn PCF0805R-20R5CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal current
235 - 238
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
宽度
590
长度
795
直径
590
PCF0805R-20R5CA拓展信息








哦! 它是空的。