PCF0805R-22RCA详情
Welwyn PCF0805R-22RCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Straight
Shock resistant
无
Bend radius protection/trumpet flare
无
Material quality
Polyamide (PA)
Wrench width
27
Nominal thread size metric/PG
16
Thread type
PG
With locknut
无
Explosion-tested version
无
Thread length
10
Glass-fibre reinforced
有
Surface protection
Untreated
PCF0805R-22RCA拓展信息








哦! 它是空的。