PCF0805R-2K37CT1详情
Welwyn PCF0805R-2K37CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Type of fastening
Other
Integrated diagnosis function
有
Voltage type of supply voltage
AC
Rated frequency
47 - 63
Model
Expansion device
0个相似型号
PCF0805R-2K37CT1拓展信息








哦! 它是空的。