PCF0805R-2K87BA详情
Welwyn PCF0805R-2K87BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
深度
36.4
宽度
32.5
高度
54.2
PCF0805R-2K87BA拓展信息








哦! 它是空的。