PCF0805R-2R1CT1详情
Welwyn PCF0805R-2R1CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
With light source
有
Degree of protection (IP)
IP20
Voltage type
AC
Suitable for wall mounting
无
Material housing
Aluminium
Protection class
II
可调节性
Rotating and swivelling
宽度
210
长度
210
PCF0805R-2R1CT1拓展信息








哦! 它是空的。