PCF0805R-43KCI详情
Welwyn PCF0805R-43KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
73
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
None
Diameter conductor
1.5
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Red
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
6.8
Specification material outer sheath
Other
Screen over stranding element
None
Category
None
Halogen free according to IEC 60754-2
无
Protective sheath
None
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
40.8
Nominal cross section conductor
1.5
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
40.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
绞合
Bundle
防紫外线
无
PCF0805R-43KCI拓展信息








哦! 它是空的。