PCF0805R-453KDA详情
Welwyn PCF0805R-453KDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
With protective conductor
无
Nominal voltage
200 - 600
Connection 2
电缆端头套管
Colour outer sheath
Other
Material outer sheath
Other
Protective conductor
有
With cord switch
无
Spiralized cable
无
Nominal cross section conductor
4
Connection 1
电缆端头套管
Degree of protection (IP)
Other
频率
50 - 60
长度
100
PCF0805R-453KDA拓展信息








哦! 它是空的。