PCF0805R-511RCA详情
Welwyn PCF0805R-511RCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
End socket
Material quality
Thermoplastic
Type of fastening
Snap mounting (engagement)
Degree of protection (IP)
IP21
Surface protection
Lacquered
频率
4 - 2400
0个相似型号
PCF0805R-511RCA拓展信息








哦! 它是空的。