PCF0805R-619RCA1详情
Welwyn PCF0805R-619RCA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
压接
Rated current In
6
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 0.75
Material housing
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
PCF0805R-619RCA1拓展信息








哦! 它是空的。