PCF0805R-732KCA详情
Welwyn PCF0805R-732KCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. permitted bending radius, moving application/free movement
250
Min. permitted bending radius, stationary application/permanent installation
125
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
None
Nominal cross section conductor
16
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
25
Colour outer sheath
Yellow
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
PCF0805R-732KCA拓展信息








哦! 它是空的。