PCF0805R-732RBI详情
Welwyn PCF0805R-732RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Tradename
EPX
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Mounting Styles
PCB 安装
RoHS
Details
包装
Bulk
系列
PCF
电阻
732 Ohms
子类别
背板连接器
技术
Thin Film
产品类别
Rack & Panel Connectors
特征
-
产品类别
Rack & Panel Connectors
PCF0805R-732RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。