PCF0805R-75RWI详情
Welwyn PCF0805R-75RWI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
20
Nominal voltage
125
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
NEMA
频率
60 - 60
0个相似型号
PCF0805R-75RWI拓展信息








哦! 它是空的。