PCF0805R-7K87DA详情
Welwyn PCF0805R-7K87DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 10
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 16
Voltage type
AC
Built-in depth
44
频率
50 Hz
0个相似型号
PCF0805R-7K87DA拓展信息








哦! 它是空的。